EN
  • EN
  • DE

HD14053BFP

Part No HD14053BFP
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1126789-HD14053BFP
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD14053BFP CAD Model

Description

The HD14053BFP is a triple 2-channel analog multiplexer/demultiplexer manufactured by Hitachi, Ltd. It is part of the CMOS 4000 series logic family and is designed for applications that require the selection and routing of analog or digital signals. This device is commonly used in audio and video signal switching, data acquisition systems, and general-purpose switching circuits.

Applications

  • Audio Signal Switching: Used in audio mixers and signal routers to select different audio sources.
  • Video Signal Switching: Employed in video switchers and monitors to select different video inputs.
  • Data Acquisition Systems: Used for multiplexing analog signals from multiple sensors into a single ADC input.
  • Test and Measurement Equipment: Incorporated into test equipment for signal routing and selection.
  • General-Purpose Switching: Used in a variety of applications requiring the switching of analog or digital signals.

Features

  • Triple 2-Channel Multiplexer/Demultiplexer: Contains three independent 2-channel multiplexer/demultiplexer circuits.
  • CMOS Logic: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V.
  • Low On-Resistance: Provides low impedance when the switch is on, minimizing signal attenuation.
  • High Off-Resistance: Offers high impedance when the switch is off, preventing signal leakage.

Benefits

  • Versatile Signal Switching: Suitable for a wide range of analog and digital signal switching applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • High Noise Immunity: Offers reliable operation in noisy environments.
  • Low Signal Distortion: Provides minimal signal distortion due to low on-resistance.
  • Simplified Design: Simplifies circuit design with its integrated multiplexing/demultiplexing functionality.

Additional Details

The HD14053BFP requires proper power supply decoupling and adherence to recommended operating conditions for optimal performance. Detailed specifications, including voltage levels, timing characteristics, and switch resistance values, can be found in the manufacturer's datasheet. The device is typically available in a DIP (Dual In-line Package) or surface-mount package for easy integration into electronic circuits.

You May Also Be Interested in

Panasonic
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess