EN
  • EN
  • DE

HD14038BP

Part No HD14038BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018830-HD14038BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14038BP CAD Model

Description

The HD14038BP is a monolithic integrated circuit manufactured by Hitachi, Ltd. It is a quad 2-input NAND gate device belonging to the 4000 series logic family, which is widely used in digital electronic circuits.

Applications

  • General-purpose logic circuits
  • Digital signal processing
  • Control systems
  • Data processing
  • Consumer electronics
  • Industrial automation
  • Educational electronic projects

Features

  • Quad 2-input NAND gates: Provides four independent NAND gate functions in a single package.
  • Standardized symmetrical output characteristics: Ensures predictable performance in various circuit configurations.
  • 100% tested for quiescent current at 20V: Guarantees low power consumption.
  • 5V, 10V, and 15V parametric ratings: Offers flexibility in power supply voltage selection.
  • High noise immunity: Minimizes the effects of noise on circuit performance.
  • TTL compatibility: Can be directly interfaced with TTL logic circuits.

Benefits

  • Versatile logic function: The NAND gate is a universal logic gate, which can be used to implement any other logic function.
  • Space saving: Provides four gates in one package, reducing board space requirements.
  • Cost effective: A low-cost solution for implementing logic functions.
  • Easy to use: Simple to interface with other digital components.
  • Reliable performance: Designed for stable and reliable operation.

Additional Details

The HD14038BP operates with a supply voltage range of 3V to 18V. It is typically available in a DIP (Dual In-line Package). Each NAND gate performs the logical NAND operation on its two inputs. The output is LOW only when both inputs are HIGH; otherwise, the output is HIGH. The device is commonly used for implementing combinatorial logic circuits, such as encoders, decoders, and multiplexers. Its compatibility with other 4000 series devices and TTL logic makes it a versatile component for a wide range of digital applications. The device's static dissipation is standardized, contributing to consistent performance across different operating conditions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess