EN
  • EN
  • DE

HD14027BP

Part No HD14027BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028072-HD14027BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14027BP CAD Model

Description

The HD14027BP is a Dual J-K Master-Slave Flip-Flop IC manufactured by Hitachi. It is a member of the HD14000 series, which corresponds to the CD4027B device type. This integrated circuit consists of two independent J-K master-slave flip-flops, each with individual J, K, Set, Reset, and Clock inputs. It is typically used in control and sequential logic circuits where data storage and manipulation are required.

Applications

  • Shift Registers: Used in the construction of shift registers for serial data manipulation.
  • Counters: Implemented in counter circuits for frequency division and counting applications.
  • Control Circuits: Employed in control logic for state machine implementation and sequencing.
  • Data Storage: Utilized as memory elements for storing digital data in temporary or permanent storage systems.
  • Frequency Dividers: Used for creating frequency dividers in timing and synchronization circuits.

Features

  • Dual J-K Flip-Flops: Contains two independent J-K master-slave flip-flops in a single package.
  • Individual Inputs: Each flip-flop has separate J, K, Set, Reset, and Clock inputs for flexibility.
  • Master-Slave Configuration: Employs a master-slave configuration to prevent race-around conditions.
  • High Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.
  • Wide Operating Voltage: Operates over a wide voltage range, typically from 3V to 15V.

Benefits

  • Versatile Logic Element: Provides a versatile building block for various digital logic applications.
  • Simplified Circuit Design: Simplifies circuit design by providing multiple flip-flops in a single IC.
  • Reduced Component Count: Reduces the overall component count, leading to smaller and more efficient designs.
  • Improved Reliability: Enhances the reliability of digital systems by providing robust and stable flip-flop operation.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing flip-flop functionality.

Additional Details

The HD14027BP operates with a typical supply voltage of 5V to 10V. It features a static operation, meaning that the output state is maintained as long as power is applied. The device is available in a 16-pin DIP (Dual In-Line Package), which is easy to handle and integrate into circuit boards. Hitachi's HD14000 series is well-known for its reliability and stable performance, making the HD14027BP a popular choice for both hobbyists and professional engineers. The device's comprehensive input controls (J, K, Set, Reset, Clock) allow for precise control over the state of the flip-flops, making it suitable for a broad range of digital logic applications.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess