EN
  • EN
  • DE

HA1630S02LPEL

Part No HA1630S02LPEL
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT-23
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 718462-HA1630S02LPEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA1630S02LPEL CAD Model

Description

The HA1630S02LPEL is a power management integrated circuit (PMIC) manufactured by Hitachi, Ltd. This device is designed to provide efficient and reliable power conversion and regulation for various electronic applications. It integrates multiple functions into a single chip, reducing the overall size and cost of the power supply system.

Applications

  • Mobile phones and smartphones
  • Portable media players
  • Digital cameras
  • Handheld devices
  • Power supplies for embedded systems

Features

  • High efficiency DC-DC conversion
  • Integrated power MOSFETs
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection
  • Low quiescent current
  • Adjustable output voltage
  • Soft-start function

Benefits

  • Improved power efficiency leading to longer battery life in portable devices
  • Enhanced system reliability due to built-in protection features
  • Reduced board space requirements due to integration of multiple functions
  • Simplified system design and reduced component count
  • Stable and regulated power supply for sensitive electronic components

Additional Details

The HA1630S02LPEL operates over a wide input voltage range, making it suitable for various power source configurations. The switching frequency is optimized to minimize power loss and noise. The device is available in a compact package for space-constrained applications. Specific technical specifications, such as input voltage range, output voltage range, switching frequency, and maximum output current, are detailed in the manufacturer's datasheet. The device's protection features are crucial for preventing damage to the powered device in the event of abnormal operating conditions, such as over-voltage, over-current, or short-circuit. Its low quiescent current contributes to improved standby power consumption, which is an important consideration in battery-powered applications. The soft-start function limits inrush current during startup, minimizing stress on the power components and improving system reliability. Detailed pinout information and application circuit examples are available in the product datasheet, allowing for straightforward integration into new and existing designs.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess