EN
  • EN
  • DE

3SK297

Part No 3SK297
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon N-Channel Dual Gate MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1128504-3SK297
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK297 CAD Model

Description

The 3SK297 is a VHF/UHF band RF amplifier designed by Hitachi, Ltd. It's an N-channel dual-gate MOS field-effect transistor (MOSFET) intended for low-noise amplification in radio frequency (RF) applications. Its dual-gate structure allows for improved gain control and reduced feedback capacitance, enhancing stability and performance.

Applications

  • VHF/UHF Receivers: Used as a low-noise amplifier (LNA) in television tuners and radio receivers.
  • RF Amplifiers: Employed in various RF amplifier circuits for signal boosting.
  • Mixers: Can be used in mixer circuits for frequency conversion.
  • Oscillators: Suitable for use in oscillator circuits.
  • Spectrum Analyzers: Employed in high-frequency spectrum analysis equipment.

Features

  • Low Noise Figure: Minimizes noise contribution in the amplifier stage, improving signal-to-noise ratio.
  • High Gain: Provides significant signal amplification.
  • Dual-Gate Structure: Enhances gain control and reduces feedback capacitance.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • Wide Frequency Range: Operates effectively in VHF and UHF bands.

Benefits

  • Improved Receiver Sensitivity: Low noise figure allows for the detection of weaker signals.
  • Enhanced Signal Strength: High gain provides substantial signal amplification.
  • Stable Operation: Dual-gate structure contributes to stable amplifier performance.
  • Reduced Signal Distortion: High linearity minimizes signal distortion during amplification.
  • Increased System Performance: Overall improvement in the performance of RF systems.

Technical Specifications

  • Drain-Source Voltage (VDS): Typically around 20V.
  • Gate-Source Voltage (VGS): Typically around +/- 8V.
  • Drain Current (ID): Typically around 20mA.
  • Power Dissipation (PD): Typically around 200mW.
  • Noise Figure (NF): Typically 1.5 dB at 200 MHz.
  • Gain (Gp): Typically 20 dB at 200 MHz.
  • Input Capacitance (Ciss): Typically 4 pF.
  • Output Capacitance (Coss): Typically 2 pF.

The 3SK297 is typically housed in a small signal package and requires careful biasing for optimal performance. Its characteristics make it a suitable choice for demanding low-noise RF amplification applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess