EN
  • EN
  • DE

2SJ296L

Part No 2SJ296L
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996744-2SJ296L
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ296L CAD Model

Description

The 2SJ296L is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi. This transistor is designed for power switching applications. Its features make it well-suited for use in various electronic circuits requiring efficient and reliable control of power.

Applications

  • Power switching circuits
  • DC-DC converters
  • Motor drivers
  • Solid-state relays
  • Load switches
  • Inverters

Features

  • P-channel MOSFET
  • Low on-resistance (Rds(on))
  • High drain current (Id) capability
  • Fast switching speed
  • High power dissipation

Benefits

  • Efficient power switching, minimizing power losses
  • Effective control of high current loads
  • Reliable operation in various power electronic applications
  • Reduced heat generation due to low on-resistance
  • Simplified gate drive circuitry

Additional Details

The 2SJ296L typically comes in a through-hole package, such as a TO-220 or similar, enabling easy mounting and effective heat dissipation. Key specifications include the drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)). The gate threshold voltage (Vgs(th)) is a critical parameter that determines the voltage required to turn the transistor on. The transistor's capacitance (Ciss, Coss, Crss) is important for high-frequency applications. Consult the official Hitachi datasheet for precise specifications, including maximum ratings, thermal resistance, and detailed electrical characteristics. Proper heat sinking is necessary when operating the transistor at high power levels to prevent overheating and ensure long-term reliability. Consider using a gate resistor to limit the inrush current during switching. Protecting the gate from electrostatic discharge (ESD) is crucial to prevent damage to the MOSFET. The reverse recovery time of the body diode can be significant in some applications, so consider its impact on circuit performance. Optimizing the gate drive signal can improve switching speed and reduce switching losses.

You May Also Be Interested in

IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess