EN
  • EN
  • DE

2SJ247

Part No 2SJ247
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Description Silicon P-Channel MOS FET / Trans MOSFET P-CH Si 100V 8A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 158492-2SJ247
Popularity Medium
Supply and Demand Status Limited
Family Name 2SJ247
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ247 CAD Model

Description

Overview of the 2SJ247

The 2SJ247 is a high-performance P-channel MOSFET transistor renowned for its exceptional power control characteristics. This semiconductor component is designed to cater to a broad spectrum of electronic applications, providing reliability and efficient operation.

Features and Benefits

  • Exceptional Power Handling: Ensures high efficiency with minimal power loss due to its low on-resistance feature.
  • Reliable Construction: Built to accommodate high thermal and electrical demands without compromising functionality.
  • Fast Response Time: Offers superior switching speed suited for high-frequency applications.
  • Compact Size: Designed for integration into space-constrained electronic circuits.

Applications

  • Energy Efficient Lighting: Used in LED lighting systems to enhance efficiency and lifespan.
  • Battery Protection Circuits: Ideal for protecting electronic systems from overvoltage and overcurrent.
  • Smart Grid Technology: Aids in optimizing power flow in smart grid infrastructure.
  • Consumer Electronics: Common in charging devices and power adaptors for its efficiency and stability.

Further Details

The 2SJ247 MOSFET offers a remarkable balance of electrical efficiency and reliability, making it an optimal choice for various power electronics. It's particularly suited for applications that demand stringent power regulation and energy efficiency. The component's architecture supports sustained performance, even under harsh working conditions, ensuring it meets the expectations of industry standards for both consumer and industrial applications. Its adeptness at managing power effectively ensures users receive a dependable component for their advanced electronic designs, contributing to innovative and efficient technological solutions.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention