Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126635-2SD758
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD758 CAD Model

Description

The 2SD758 is a silicon NPN epitaxial planar transistor from Hitachi, Ltd., primarily designed for use in high-power switching and amplifier applications. This transistor is characterized by its robust design, enabling it to handle considerable power dissipation and voltage levels, making it suitable for demanding electronic circuits. It is a through-hole component, typically found in older or more robust designs where surface mount technology isn't necessary or preferred.

Applications

  • Power Amplifiers: Used in audio amplifiers to boost the signal level while maintaining signal fidelity.
  • Switching Regulators: Employed in switching circuits for voltage regulation purposes.
  • DC-DC Converters: Integral to converting one DC voltage level to another, often found in power supplies.
  • Motor Control Circuits: Controls motors by switching current through motor windings.
  • Inverters: Used in inverters to convert DC power to AC power, often found in power backup systems.

Features

  • High Collector Current (Ic): Capable of handling substantial collector current, suitable for high-power applications.
  • High Voltage (Vceo): Designed to withstand high collector-emitter voltage.
  • Low Saturation Voltage: Ensures minimal power loss during switching.
  • High Power Dissipation: Can dissipate a significant amount of power without overheating.
  • Fast Switching Speed: Provides rapid switching capabilities for efficient operation.

Benefits

  • Reliable Performance: The transistor is known for its stable and consistent performance, contributing to the overall reliability of the electronic system.
  • Efficient Power Handling: It allows efficient power handling with minimal losses, which improves the overall energy efficiency of the applications.
  • Protection against Overload: Offers protection against overload situations, ensuring that the circuit remains operational under stress.
  • Long Lifespan: High-quality construction and robust design contribute to an extended operational lifespan.
  • Improved System Stability: The transistor's stable operation enhances the stability of the entire electronic system, reducing the likelihood of failures.

The 2SD758 typically comes in a TO-3 package. Its maximum collector current (Ic) is around 10A, and the collector-emitter voltage (Vceo) can be as high as 120V. The power dissipation (Pd) is substantial, allowing it to operate in high-power environments. The operating and storage junction temperature is typically between -55 to +150 degrees Celsius.

You May Also Be Interested in

Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention