EN
  • EN
  • DE

2SD1471

Part No 2SD1471
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon NPN Planar, Darlington
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126241-2SD1471
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1471 CAD Model

Description

The 2SD1471 is an NPN silicon epitaxial transistor manufactured by Hitachi. It is designed for use in various high-power applications, particularly within audio amplifiers and power supplies. This transistor is known for its robust characteristics and ability to handle significant current and voltage levels.

Applications

  • Audio Amplifiers: Commonly used in the output stage of audio amplifiers to deliver high-quality sound reproduction.
  • Power Supplies: Suitable for use in power supply circuits as a switching or regulating element.
  • Motor Control: Can be employed in motor control circuits, providing the necessary current amplification.
  • General Purpose Switching: Useful in various switching applications where a high-power NPN transistor is required.

Features

  • High Collector Current: Capable of handling a high collector current, making it suitable for demanding applications.
  • High Voltage: Designed to withstand high voltage levels, ensuring reliable operation in high-voltage circuits.
  • Low Saturation Voltage: Exhibits low saturation voltage, which helps to minimize power loss and improve efficiency.
  • Fast Switching Speed: Features a fast switching speed, enabling its use in high-frequency switching applications.
  • Excellent Linearity: Provides excellent linearity, ensuring minimal distortion in audio amplifier applications.

Benefits

  • Enhanced Audio Quality: Delivers high-fidelity audio reproduction in amplifier circuits.
  • Improved Power Efficiency: Contributes to improved power efficiency in power supply designs.
  • Reliable Performance: Offers reliable performance in demanding applications due to its robust design.
  • Reduced Distortion: Minimizes signal distortion, resulting in cleaner and more accurate signal amplification.
  • Versatile Use: Can be used in a wide range of applications, providing design flexibility.

Technical Specifications

The 2SD1471 typically features a collector-emitter voltage (VCEO) of around 120V, a collector current (IC) of approximately 10A, and a power dissipation (PD) of about 80W. These specifications allow it to operate effectively in high-power circuits. Its current gain (hFE) is usually within a specific range, ensuring consistent performance. The device is commonly packaged in a TO-3P or similar package, facilitating easy mounting and heat dissipation. This transistor's characteristics make it a dependable choice for applications requiring robust and efficient power handling.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess