EN
  • EN
  • DE

DG506ADN

Part No DG506ADN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANLG MONO CMOS PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 450 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 400ns
Channel Capacitance (CS(off), CD(off)) 6pF, 45pF
Current - Leakage (IS(off)) (Maximum) 5nA
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 772681-DG506ADN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG506ADN CAD Model

Description

Introducing the DG506ADN Multiplexer from Maxim Integrated

Maxim Integrated presents the DG506ADN, a high-performance analog multiplexer that exemplifies the company's commitment to delivering precision and reliability in its products. This multiplexer is designed to facilitate the routing of analog signals in a myriad of electronic systems, providing a versatile solution for designers looking to enhance their applications.

Key Features

  • Wide Voltage Range: The DG506ADN operates over a broad voltage range, making it suitable for various applications that require different voltage levels.
  • Low On-Resistance: With its low on-resistance, the multiplexer ensures minimal signal loss and distortion, providing a clear and accurate passage for analog signals.
  • High Off-Isolation: The device offers high off-isolation to prevent signal leakage between channels, maintaining signal integrity and reducing crosstalk.
  • Single or Dual Supply Operation: It can be powered by a single supply or dual supplies, offering flexibility in system design and simplifying power management.

Applications

The DG506ADN is ideal for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Audio and video switching
  • Industrial control systems

Product Specifications

The DG506ADN is characterized by its robust design that ensures it can withstand the demands of complex electronic systems. It features a 16-pin DIP (Dual In-line Package) that allows for easy integration into a wide range of circuit boards. Additionally, its precise specifications guarantee that it meets the stringent requirements of high-end applications.

Maxim Integrated's commitment to quality is evident in the DG506ADN, which is manufactured using the latest technologies to ensure high reliability and performance. Whether you're designing a sophisticated industrial control system or a simple audio interface, the DG506ADN multiplexer stands as a top choice for routing analog signals efficiently and effectively.

For further information, technical support, and ordering details, visit Maxim Integrated's official website or contact an authorized distributor. The DG506ADN is more than just a component; it's a testament to Maxim Integrated's dedication to engineering excellence.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7675 $54.3725
16+ $6.3733 $101.9728
25+ $6.1741 $154.3525
34+ $5.9750 $203.1500
44+ $5.7758 $254.1352
58+ $5.1783 $300.3414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess