EN
  • EN
  • DE

2SB791

Part No 2SB791
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon PNP Epitaxial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125023-2SB791
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB791 CAD Model

Description

The 2SB791 is a PNP silicon epitaxial transistor manufactured by Hitachi, Ltd. It is designed for use in various amplification and switching applications. This transistor is characterized by its high collector current and low saturation voltage, making it suitable for audio amplifiers, power supplies, and switching circuits. Its robust design ensures reliable performance in demanding environments.

Applications:

  • Audio amplifiers: Used as a driver or output stage transistor in audio amplification circuits.
  • Power supplies: Employed in voltage regulation and switching circuits within power supplies.
  • Switching circuits: Utilized in various switching applications due to its fast switching speed and high current capability.
  • DC-DC converters: Found in DC-DC converters for efficient power conversion.
  • Motor control circuits: Used to control the speed and direction of small DC motors.

Features:

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and stability.
  • High Collector Current: Capable of handling substantial current, suitable for power amplification.
  • Low Saturation Voltage: Minimizes power loss and enhances efficiency.
  • High fT (Transition Frequency): Enables operation in high-frequency circuits.
  • Excellent hFE Linearity: Provides consistent gain across a wide range of collector currents.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Enhanced Audio Quality: Delivers clear and powerful audio amplification.
  • Efficient Power Conversion: Minimizes power loss in power supply and DC-DC converter applications.
  • Fast Switching Speed: Enables rapid switching in various digital and analog circuits.
  • Reliable Performance: Ensures consistent operation even under demanding conditions.
  • Compact Design: Facilitates the creation of small and lightweight electronic devices.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details:

The 2SB791 typically comes in a through-hole package, which is easy to mount on printed circuit boards. It operates within specific voltage and current limits, as detailed in the manufacturer's datasheet. The transistor's gain (hFE) is an important parameter for amplifier design, and the datasheet provides typical values and variations. The device is designed to operate within a specified temperature range, and exceeding these limits may affect its performance or lifespan. Proper heatsinking may be required for high-power applications to prevent overheating. The datasheet will provide comprehensive information on its electrical characteristics, thermal properties, and safe operating area.

Equivalent transistors may exist, but careful consideration should be given to ensure compatibility in terms of voltage, current, gain, and switching speed to maintain circuit performance. Always consult the datasheet to ensure the 2SB791 meets the specific requirements of the application.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.8973 $95.8973
2+ $92.9001 $185.8002
3+ $89.9029 $269.7087
4+ $86.9068 $347.6272
5+ $77.9163 $389.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess