EN
  • EN
  • DE

2SA738

Part No 2SA738
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036665-2SA738
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA738 CAD Model

Description

The 2SA738 is a PNP silicon transistor manufactured by Hitachi, Ltd. This transistor is designed for audio frequency amplification applications and switching purposes. It is commonly found in audio amplifiers, preamplifiers, and various electronic circuits where a small signal PNP transistor is required. While newer transistors offer improved specifications, the 2SA738 may still be used in legacy designs or for replacement purposes.

Applications

  • Audio Amplifiers: Employed as a small signal amplifier in audio amplifier circuits.
  • Preamplifiers: Used in preamplifier stages to boost weak audio signals.
  • Switching Circuits: Can be used in low-current switching applications.
  • General Purpose Amplification: Suitable for amplifying signals in various electronic devices.
  • Legacy Equipment Repair: May be found in older audio equipment and electronic circuits, suitable for replacements.

Features

  • PNP Silicon Transistor: Offers complementary functionality to NPN transistors.
  • Low Noise: Designed for low-noise amplification in sensitive audio circuits.
  • High Gain: Provides substantial amplification for weak signals.
  • Through-Hole Package: Typically available in a TO-92 package for easy PCB mounting.
  • Good Linearity: Offers relatively linear amplification across its operating range.

Benefits

  • Enhanced Audio Quality: Contributes to clear and accurate audio reproduction.
  • Improved Signal Sensitivity: Boosts weak signals for better processing.
  • Easy Implementation: Simple to integrate into existing circuits.
  • Cost-Effective Solution: Provides good performance at a reasonable price.
  • Legacy System Support: Useful for maintaining and repairing older electronic devices.

Additional Details

The 2SA738 has specific ratings for collector current, collector-emitter voltage, and power dissipation, which are important design considerations. Exceeding these ratings can cause damage to the transistor. The current gain (hFE) is an important parameter for determining the amplification factor. Additionally, the transistor's noise figure is crucial for low-noise applications. Adequate cooling may be required depending on the power levels at which the transistor is operating. The 2SA738 is generally housed in a standard TO-92 or similar through-hole package, which allows for easy installation on printed circuit boards.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess