EN
  • EN
  • DE

HI3716HRBCV1010D0

Part No HI3716HRBCV1010D0
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824942-HI3716HRBCV1010D0
Ultra Librarian 3D Model Ultra Librarian HI3716HRBCV1010D0 CAD Model

Description

The HI3716HRBCV1010D0, manufactured by Hisilicon, is a high-performance System-on-Chip (SoC) primarily designed for set-top box (STB) applications and other multimedia devices. This SoC integrates a powerful processing core with advanced video decoding and display capabilities, making it suitable for demanding multimedia applications.

Applications

  • Set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • IPTV devices
  • Over-the-top (OTT) media players
  • Home media gateways

Features

  • High-performance ARM Cortex-A9 processor
  • Advanced video decoding capabilities, including H.264, MPEG2, and VC-1
  • Support for high-definition video output up to 1080p
  • Integrated HDMI transmitter
  • Multiple USB ports for connectivity
  • Ethernet MAC for network connectivity
  • Advanced security features for content protection
  • Low power consumption

Benefits

  • Superior multimedia performance: The powerful ARM Cortex-A9 processor and advanced video decoding capabilities ensure smooth playback of high-definition video content.
  • Enhanced user experience: Support for multiple connectivity options and advanced features provides a rich and interactive user experience.
  • Reduced system cost: The highly integrated design reduces the number of external components required, lowering the overall system cost.
  • Low power consumption: The low power consumption design helps to extend battery life in portable devices and reduces energy costs in home entertainment systems.
  • Secure content delivery: Advanced security features protect premium content from unauthorized access and distribution.

Additional Details

The HI3716HRBCV1010D0 supports various memory configurations and peripheral interfaces, allowing for flexible system design. It also includes a comprehensive software development kit (SDK) to facilitate application development and system integration. The SoC is designed to meet the demanding requirements of the digital home entertainment market.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess