EN
  • EN
  • DE

HYMP351F72AMP4D2-Y5

Part No HYMP351F72AMP4D2-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx72 FBDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950021-HYMP351F72AMP4D2-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP351F72AMP4D2-Y5 CAD Model

Description

The Hynix HYMP351F72AMP4D2-Y5 is a 4GB DDR3 ECC Registered server memory module designed for servers and high-performance workstations. It improves system stability and reliability by using ECC (Error-Correcting Code) to detect and correct memory errors, which helps to prevent data corruption and system crashes. Registered memory, often called buffered memory, includes a register between the DRAM modules and the system's memory controller. This register reduces the electrical load on the memory controller, allowing servers to utilize more memory modules and expand overall memory capacity.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC (Error-Correcting Code)
  • Registered (Buffered)
  • PC3-10600 (1333MHz) Speed
  • 240-Pin DIMM

Benefits

  • Increased System Stability: ECC corrects memory errors, preventing system crashes and data corruption.
  • Greater Memory Capacity: The registered design enables higher memory density in server configurations to handle larger workloads.
  • Enhanced Data Integrity: ECC ensures that data stored in memory is accurate and reliable through error correction.
  • Faster Data Transfer: DDR3 technology offers quicker data transfer rates compared to older memory types.
  • Optimized for Server Environments: Specifically designed and rigorously tested to meet the high demands of server environments.

Additional Details

The HYMP351F72AMP4D2-Y5 operates at a speed of 1333MHz (PC3-10600) and utilizes a 240-pin DIMM, the standard form factor for DDR3 memory. It typically operates at a voltage of 1.5V. Employing ECC Registered memory significantly enhances the reliability and uptime of servers, making it well-suited for business-critical applications and data centers. It is engineered to meet JEDEC standards, guaranteeing compatibility across various server platforms. It is frequently used in servers to manage large datasets and computationally intensive tasks, providing continuous and reliable performance even under substantial workloads.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess