EN
  • EN
  • DE

DSA1001DL2-125.0000VAO

Part No DSA1001DL2-125.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 125 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344871-DSA1001DL2-125.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-125.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL2-125.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that offers a perfect blend of performance, reliability, and versatility. This precision timing device is designed to meet the needs of a wide range of applications, including telecommunications, networking, data centers, and industrial systems.

Key Features

  • Frequency Range: The oscillator operates at a stable frequency of 125.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, making it compatible with most modern digital systems.
  • Output Type: The device offers a differential output, which minimizes signal noise and interference, ensuring a clean and stable signal for critical applications.
  • Stability: With excellent frequency stability, the DSA1001DL2-125.0000VAO performs reliably under varying environmental conditions, including changes in temperature, voltage, and load.
  • Package: The oscillator comes in a compact, surface-mount package that is easy to integrate into various circuit designs without requiring a lot of board space.

Advantages

The DSA1001DL2-125.0000VAO offers several advantages over traditional crystal oscillators. Its MEMS technology provides enhanced shock and vibration resistance, making it ideal for use in environments where mechanical stress is a concern. Additionally, MEMS oscillators have shorter lead times and better long-term reliability due to their solid-state nature.

Applications

This versatile oscillator is suitable for a multitude of applications, such as:

  • High-speed data communication equipment
  • Networking hardware like routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The DSA1001DL2-125.0000VAO is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of quality and performance. Furthermore, Microchip provides comprehensive technical support to assist with integration and troubleshooting.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess