EN
  • EN
  • DE

W.FL-R-SMT-1(54)

Part No W.FL-R-SMT-1(54)
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Description DC to 6GHz 1.4mm/1.65mm Mated Height Ultra Small SMT Coaxial, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104323-W.FL-R-SMT-1(54)
Categories Coaxial Connectors(RF)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W.FL-R-SMT-1(54) CAD Model

Description

The W.FL-R-SMT-1(54) is a miniature surface-mount coaxial connector manufactured by Hirose Electric Co. Ltd. It is designed for high-frequency applications and provides a reliable connection for RF signals in compact electronic devices. This connector is known for its small size, excellent electrical performance, and ease of integration into automated assembly processes.

Applications:

  • Wireless communication devices (e.g., smartphones, tablets)
  • GPS modules
  • Bluetooth modules
  • Wireless LAN (WLAN) devices
  • IoT (Internet of Things) devices

Features:

  • Ultra-small size: 2.0 mm x 2.0 mm footprint
  • Surface-mount design
  • High-frequency performance: DC to 6 GHz
  • Low insertion loss
  • High reliability
  • RoHS compliant
  • Tape and reel packaging for automated assembly

Benefits:

  • Space-saving design for compact devices
  • Easy integration into automated assembly lines
  • Excellent signal integrity at high frequencies
  • Reliable connection in demanding environments
  • Compliance with environmental regulations
  • Improved overall performance of wireless devices
  • Durable and long lasting

Additional Details:

The W.FL-R-SMT-1(54) connector features a characteristic impedance of 50 ohms and a voltage standing wave ratio (VSWR) of 1.5 or less up to 6 GHz. It is constructed with high-quality materials to ensure excellent electrical performance and mechanical durability. The connector's surface-mount design allows for easy and efficient soldering onto printed circuit boards (PCBs). Its compact size makes it ideal for use in mobile devices and other space-constrained applications. The connector is available in tape and reel packaging for automated pick-and-place assembly, further streamlining the manufacturing process. The Hirose W.FL series is a popular choice for wireless connectivity due to its proven reliability and performance.

You May Also Be Interested in

Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess