EN
  • EN
  • DE

TF31-21S-0.5SH(800)

Part No TF31-21S-0.5SH(800)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC 21POS 0.50MM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 21 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series TF31
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name TF31
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 26-TF31-21S-0.5SH(800)TR, 26-TF31-21S-0.5SH(800)DKR, 26-TF31-21S-0.5SH(800)CT, 480-0186-1-00
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899497-TF31-21S-0.5SH(800)
Ultra Librarian 3D Model Ultra Librarian TF31-21S-0.5SH(800) CAD Model

Description

The Hirose Electric Co Ltd TF31 series FFC/FPC connector is a 21-position bottom 0.020" (0.50mm) surface mount, right-angle connector.

  • Operating Temperature Range: It is designed to operate in a temperature range of -40°C to 85°C
  • Package: and is supplied on a reel.
  • Family: The connector is part of the TF31 family
  • Category: and falls under the category of connectors.
  • ECCN: It has an ECCN of EAR99
  • Popularity: and a popularity rating of high.
  • Supply and Demand Status: The supply and demand status is balanced
  • MSL Level: and the MSL level is 1 (Unlimited).
  • Estimated Production Lead Time: The estimated production lead time is 25 weeks.
  • HTSUS: The HTSUS is 8536.69.4051.
  • Part Numbers: Other part numbers include 26-TF31-21S-0.5SH(800)TR, 26-TF31-21S-0.5SH(800)DKR, 26-TF31-21S-0.5SH(800)CT, and 480-0186-1-00.

You May Also Be Interested in

TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.8286
JST Sales America Inc.
Lowest to $0.5149
Hirose Electric Co Ltd
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $2.9105
Molex, LLC
Lowest to $0.1872
Hirose Electric Co Ltd
Lowest to $0.6722
Omron
Lowest to $0.7819
Molex, LLC
Lowest to $0.2786

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9641 $53.0255
130+ $0.7910 $102.8300
200+ $0.7663 $153.2600
270+ $0.7416 $200.2320
350+ $0.7169 $250.9150
470+ $0.6427 $302.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess