EN
  • EN
  • DE

HRM510D

Part No HRM510D
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025716-HRM510D
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRM510D CAD Model

Description

The HRM510D is a compact and robust connector manufactured by Hirose Electric Co Ltd. It is designed for high-density, board-to-board or board-to-cable connections. The connector is known for its reliable performance in demanding environments.

Applications:

  • Industrial Equipment: Used in various industrial automation and control systems.
  • Medical Devices: Employed in medical equipment requiring reliable connections.
  • Telecommunications Equipment: Suitable for telecommunications applications where space is limited.
  • Data Communication Devices: Used in networking and data transmission equipment.
  • Consumer Electronics: Can be found in high-end consumer electronics.

Features:

  • Compact Design: Offers a small footprint for high-density mounting.
  • High Contact Reliability: Ensures a stable and secure connection.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Multiple Pin Configurations: Available in various pin counts to suit different application requirements.
  • Shielded Options: Some versions offer shielding for improved EMI/RFI performance.

Benefits:

  • Space Saving: Compact size allows for higher component density on circuit boards.
  • Reliable Connection: Ensures consistent signal transmission and power delivery.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Robust Performance: Withstands vibration, shock, and temperature variations.
  • Versatile Application: Suitable for a wide range of industries and applications.

Additional Details:

The HRM510D series connectors are available with different plating options to optimize performance and corrosion resistance. They are typically made from high-quality materials such as brass or phosphor bronze with gold plating. The connectors are designed to meet industry standards for electrical and mechanical performance. Detailed specifications, including current rating, voltage rating, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess