EN
  • EN
  • DE

GT43-1P/S-R

Part No GT43-1P/S-R
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Description Hirose Electric
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061331-GT43-1P/S-R
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT43-1P/S-R CAD Model

Description

The Hirose GT43-1P/S-R is a compact and robust connector designed for automotive applications, particularly in connecting antennas for various in-vehicle communication systems. This connector is part of the GT43 series, known for its reliability, small size, and compliance with automotive industry standards. Its primary function is to provide a secure and stable connection for high-frequency signals in a demanding automotive environment.

Applications

  • Automotive antenna connections (GPS, Cellular, Wi-Fi, Bluetooth)
  • In-vehicle infotainment systems
  • Telematics units
  • Automotive radar systems
  • Keyless entry systems

Features

  • Compact size: Space-saving design suitable for high-density automotive applications.
  • High-frequency performance: Designed to handle high-frequency signals with minimal signal loss.
  • Robust construction: Withstands vibration, shock, and temperature variations common in automotive environments.
  • Secure locking mechanism: Ensures a reliable connection even under harsh conditions.
  • Automotive-grade materials: Constructed with materials that meet automotive industry standards for durability and resistance to chemicals.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Reliable signal transmission: Ensures consistent and reliable communication in automotive systems.
  • Reduced system size: Compact design allows for integration into small spaces.
  • Improved durability: Robust construction withstands the rigors of the automotive environment.
  • Simplified installation: Easy-to-use locking mechanism facilitates quick and secure connections.
  • Enhanced safety: Reliable connection minimizes the risk of signal interruption, improving overall system safety.

Additional Details

The GT43-1P/S-R connector is typically a coaxial connector, designed to connect to corresponding cable assemblies. The specific impedance is generally 50 ohms, suitable for antenna applications. It is designed for automated assembly processes used in automotive manufacturing. The connector’s dimensions are optimized for small PCB footprints. This connector is commonly used to link the antenna to the receiver module. The operating temperature range is suitable for automotive applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess