EN
  • EN
  • DE

GT17H-4P-2H(C)

Part No GT17H-4P-2H(C)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN AUTO LAN PLUG 4P SLD RA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206396-GT17H-4P-2H(C)
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Series GT17
Package Tape & Reel (TR)
Product Status Obsolete
Connector Style Plug
Connector Type Automotive LAN Connector
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Shielded
Ultra Librarian 3D Model Ultra Librarian GT17H-4P-2H(C) CAD Model

Description

4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle

You May Also Be Interested in

Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $47.1963
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.2320
TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X4 PRESSFIT RA
Lowest to $81.8181
TE Connectivity
CONN QSFP28 CAGE 1X3 PRESSFIT RA
Lowest to $62.7272
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2425 $67.2750
65+ $1.8401 $119.6065
100+ $1.7826 $178.2600
135+ $1.7250 $232.8750
175+ $1.6675 $291.8125
235+ $1.4950 $351.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
In Stock: 1,448 pieces Factory Stock: 1,448 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess