EN
  • EN
  • DE

2338495-5

Part No 2338495-5
Manufacturer TE Connectivity
Catalog Pluggable Connectors - Accessories
Description CAGE ASSEMBLY, 1X4, OSFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Package Tray
Product Status Active
Connector Style Cage, Ganged (1 x 4)
Connector Type QSFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Win Source Part Number WS1207136-2338495-5
Ultra Librarian 3D Model Ultra Librarian 2338495-5 CAD Model

Description

TE Connectivity’s (TE) Octal Small Form Factor Pluggable (OSFP) connectors, cages and cable assemblies address next-generation data center needs by supporting aggregate data rates up to 800 Gbps. These products are designed for both 28G NRZ and 56G PAM-4 protocols, with a roadmap to 112G PAM-4 for future system upgrades. By utilizing integrated thermal heatsink technology in the plug, OSFP products provide superior thermal performance and the signal integrity needed to support 800G data rates. OSFP products offer high port density and can fit up to 36 ports of an 8 lane interface in a 1RU switch form factor, aligning with current and next-generation silicon roadmaps.

You May Also Be Interested in

Amphenol Commercial Products
CONN QSFP+ RCP W/CAGE 2X1 76P RA
Need more? Email Us
TE Connectivity
CONN CLIPS FOR XFP HEAT SINKS
Lowest to $2.5683
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR / Connector Shielding Plate, Bottom For GT17 Insulators
Lowest to $0.6652
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES / Connector Insulator For GT17 Series
Lowest to $0.3673
Adam Technologies, Inc.
SATA CONNECTOR
Lowest to $1.3680
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Lowest to $0.2168
TE Connectivity
CONN DUST CAP FOR SFP CAGE / Connector Cap (Cover), Dust For SFP Cage
Lowest to $2.0444
Molex, LLC
FEED TO COVER FOR SATA POWER CON
Need more? Email Us
TE Connectivity
CONN HEAT SINK
Lowest to $6.1874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess