EN
  • EN
  • DE

FX16-21S-0.5SV(30)

Part No FX16-21S-0.5SV(30)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN MULTI-PURP RCPT 21P SLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 21
Mounting Type Surface Mount
Termination Solder
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614288-FX16-21S-0.5SV(30)
Ultra Librarian 3D Model Ultra Librarian FX16-21S-0.5SV(30) CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
I/O Connectors SAS/PCIe Plug RA SMT 68Ckt
Lowest to $18.9179
TE Connectivity
CONN XFP CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN XFP CAGE W/HSINK PRESS R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN MULTI-PURP PLUG 19P SLD SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $25.4137
TE Connectivity
CONN ZQSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN SFP CAGE NI DUST COVER
Lowest to $3.5362
TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB
Lowest to $2.2837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess