EN
  • EN
  • DE

FX18-80P-0.8SH

Part No FX18-80P-0.8SH
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HDR 80POS R/A SMD GOLD / 80 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Hirose Electric Co Ltd
Packaging Tray
Connector Type Header, Outer Shroud Contacts
Number of Positions 80
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Surface Mount, Right Angle
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Height Above Board 0.374" (9.50mm)
Base Product Number FX18
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 579-0004-0-00,FX1880P08SH,H12012
Standard Package 50
Win Source Part Number 1332583-FX18-80P-0.8SH
Ultra Librarian 3D Model Ultra Librarian FX18-80P-0.8SH CAD Model

Description

The FX18-80P-0.8SH is a high-density, fine-pitch board-to-board connector manufactured by Hirose Electric Co. Ltd. This connector is designed for applications requiring a compact and reliable interconnect solution, offering excellent signal integrity and robust mechanical performance. It belongs to the FX18 series, known for its space-saving design and secure mating.

Applications:

  • Mobile Devices: Used for connecting internal components in smartphones and tablets.
  • Digital Cameras: Provides reliable connectivity between image sensors and processing boards.
  • Laptop Computers: Connects display panels, keyboards, and other internal modules.
  • Medical Equipment: Suitable for sensitive medical devices needing compact and secure connections.
  • Industrial Control Systems: Employed in various industrial automation and control applications.

Features:

  • High Density: 0.8mm pitch allows for compact design and efficient use of PCB space.
  • 80 Positions: Provides a large number of contacts for complex signal and power transmission.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Shielded Design: Offers enhanced EMI/RFI protection, ensuring signal integrity in noisy environments.
  • Secure Mating: Features a robust locking mechanism for reliable connectivity even in high-vibration conditions.
  • High-Temperature Resistance: Suitable for applications with elevated operating temperatures.

Benefits:

  • Space Saving: Its compact design allows for smaller and lighter electronic devices.
  • Reliable Connection: Secure mating mechanism ensures stable connectivity, reducing downtime and maintenance.
  • Improved Signal Integrity: Shielded design minimizes interference, resulting in cleaner and more accurate signal transmission.
  • Cost-Effective: SMT compatibility and high-volume manufacturing contribute to lower overall costs.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and high performance.
  • Easy Integration: Standard footprint simplifies the design process and allows for easy integration into existing systems.

Additional Details:

The FX18-80P-0.8SH connector has a low profile, which is beneficial for applications where vertical space is limited. The materials used in its construction are compliant with RoHS standards, ensuring environmental friendliness. The connector's durability and resistance to environmental factors make it a reliable choice for demanding applications. The connector's mechanical properties are carefully engineered to withstand repeated mating cycles and ensure a long service life. The specific materials used in the connector body and contacts are chosen for their electrical conductivity, corrosion resistance, and mechanical strength. Detailed specifications regarding voltage rating, current rating, and operating temperature range are available in the manufacturer's datasheet.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8936 $50.6168
32+ $3.1948 $102.2336
49+ $3.0949 $151.6501
67+ $2.9951 $200.6717
87+ $2.8953 $251.8911
116+ $2.5958 $301.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess