EN
  • EN
  • DE

DF40HB(2.5)-10DS-0.4V(51)

Part No DF40HB(2.5)-10DS-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description Board to Board & Mezzanine Connectors 10POS 0.4MM SMD GOLD CONN RCPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hirose Electric
Product Receptacles
Number of Positions 10 Position
Pitch 0.4 mm (0.016 in)
Termination Style Solder
Mounting Angle Vertical
Stack Height 2.5 mm
Current Rating 300 mA
Voltage Rating 30 V
Minimum Operating Temperature - 35 C
Maximum Operating Temperature + 85 C
Contact Plating Gold
Contact Material Phosphor Bronze
Housing Material Liquid Crystal Polymer (LCP)
Series DF40
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Hirose Connector
Product Type Board to Board & Mezzanine Connectors
Standard Pack Qty 3000
Subcategory Board to Board & Mezzanine Connectors
Ultra Librarian 3D Model Ultra Librarian DF40HB(2.5)-10DS-0.4V(51) CAD Model

Description

DF40HB(2.5)-10DS-0.4V(51) from Hirose Electric Co Ltd is a compact DF40 series board-to-board mezzanine receptacle designed for high-density interconnect applications where space, profile, and signal integrity matter. With a 0.4 mm pitch, 10 positions, vertical mounting, and 2.5 mm stack height, it fits well in portable electronics, industrial control boards, communication modules, compact medical devices, and embedded systems that require reliable PCB stacking. The use of LCP housing material, phosphor bronze contacts, and gold plating supports stable mechanical and electrical performance in demanding assembly environments. Based on the provided specifications and typical market requirements for board-level interconnects, this part is commonly evaluated for RoHS-oriented designs, but the exact RoHS declaration is not available in the supplied data and should be verified through official manufacturer documentation. Lifecycle status is currently listed as unknown, so engineers should confirm long-term availability before locking it into new designs or volume production plans.

You May Also Be Interested in

Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4902 $51.4710
250+ $0.4022 $100.5500
390+ $0.3896 $151.9440
535+ $0.3771 $201.7485
690+ $0.3645 $251.5050
920+ $0.3268 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess