EN
  • EN
  • DE

DF36C-15P-0.4SD(51)

Part No DF36C-15P-0.4SD(51)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN PLUG 15POS SOLDER 42-46AWG / 15 Position Rectangular Plug Connector Solder Gold 42-46 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr Hirose Electric Co Ltd
Series DF36
Package Tape & Reel (TR)
Connector Type Plug
Contact Type Outer Shroud Contact
Number of Positions 15
Pitch 0.016" (0.40mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Holder
Cable Termination Solder
Wire Type Discrete
Wire Gauge 42-46 AWG
Contact Finish Gold
Color Natural
Base Product Number DF36
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 662-4035-2-51
Standard Package 5,000
Win Source Part Number 1165713-DF36C-15P-0.4SD(51)
Ultra Librarian 3D Model Ultra Librarian DF36C-15P-0.4SD(51) CAD Model

Description

DF36C-15P-0.4SD(51) from Hirose Electric Co Ltd is a compact 15-position plug housing designed for fine-pitch wire-to-board interconnect applications where space savings and stable cable retention matter. Built within the DF36 series, it supports discrete wire termination with soldered cable attachment, making it relevant for compact consumer electronics, portable devices, miniature embedded systems, and other densely packed assemblies that require reliable signal connection in a free-hanging cable format. Engineers typically select this type of connector housing for its small 0.40 mm pitch, latch holder fastening, and compatibility with very fine 42-46 AWG wire. Based on the provided data, the lifecycle status is unknown, so design teams should confirm current manufacturer status before committing to long-term production. RoHS compliance information is not explicitly provided in the specifications, so compliance should be treated as information not available pending verification through the official datasheet, manufacturer documentation, or distributor compliance records.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0062 $60.3720
140+ $0.8257 $115.5980
220+ $0.7999 $175.9780
300+ $0.7741 $232.2300
390+ $0.7484 $291.8760
520+ $0.6708 $348.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess