EN
  • EN
  • DE

DF30FC-44DP-0.4V(81)

Part No DF30FC-44DP-0.4V(81)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER 44POS 0.4MM SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Type Header, Center Strip Contacts
Number of Positions 44
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Contact Finish Gold
Contact Finish Thickness 2μin (0.05μm)
Mated Stacking Heights 0.9mm
Height Above Board 0.031" (0.80mm)
Win Source Part Number 1032948-DF30FC-44DP-0.4V(81)
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian DF30FC-44DP-0.4V(81) CAD Model

Description

The DF30FC-44DP-0.4V(81) is a fine-pitch board-to-board connector manufactured by Hirose Electric Co Ltd. This connector is part of the DF30 series, known for its space-saving design and high-density mounting capabilities. It's designed for applications requiring a compact and reliable connection between PCBs.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices where space is at a premium.
  • Digital Cameras: Employed to connect various internal components within digital cameras, ensuring reliable signal transmission.
  • Medical Equipment: Integrated into medical devices where high-density connections and compact size are crucial.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment for board-to-board connections.
  • Testing Equipment: Used in testing and measurement equipment for reliable and precise signal transfer.

Features:

  • Fine Pitch: Features a very small pitch (0.4mm) for high-density mounting.
  • Board-to-Board Connection: Designed for connecting two printed circuit boards directly.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Secure Connection: Provides a reliable and stable connection even in demanding environments.
  • Compact Size: Space-saving design for miniaturized applications.

Benefits:

  • Space Saving: The fine pitch and compact design allow for maximum use of available board space.
  • High-Density Mounting: Enables the creation of smaller and more densely populated electronic devices.
  • Reliable Connection: Ensures stable signal transmission and minimizes the risk of connection failures.
  • Automated Assembly: The SMT design allows for efficient and cost-effective manufacturing.
  • Versatile Use: Suitable for a variety of applications requiring compact and reliable board-to-board connections.

Additional Details:

The DF30FC-44DP-0.4V(81) connector has a 0.4mm pitch and 44 pins. The "DP" likely indicates a double-row pin configuration. The "(81)" might refer to specific packaging or manufacturing details. The "FC" likely indicates that this connector utilizes a SMT (Surface Mount Technology) termination style. This connector utilizes a friction lock style to ensure a secure connection.

You May Also Be Interested in

Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess