EN
  • EN
  • DE

S-812C36AMC-C2Q-T2

Part No S-812C36AMC-C2Q-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063525-S-812C36AMC-C2Q-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C36AMC-C2Q-T2 CAD Model

Description

The S-812C36AMC-C2Q-T2 is a positive voltage regulator produced by SII Semiconductor Corporation. It is designed to provide a stable 3.6V output voltage, making it suitable for a wide array of applications requiring a precise and reliable voltage source.

Applications

  • Powering Microcontrollers: Providing stable voltage to microcontrollers in embedded systems.
  • Sensor Applications: Regulating voltage for sensors in IoT devices and industrial equipment.
  • Portable Electronics: Voltage regulation in smartphones, tablets, and wearable devices.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Low-Power Devices: Supplying stable voltage to battery-operated and energy-efficient devices.

Features

  • Output Voltage: Fixed 3.6V output.
  • High Accuracy: Precise output voltage regulation with minimal variation.
  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltage.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Package: SOT-23-6 package for compact surface mount assembly.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable 3.6V supply.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in battery-powered applications.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features enhance reliability and prevent damage.
  • Compact Size: SOT-23-6 package allows for easy integration into space-constrained designs.
  • Simplified Circuit Design: Fixed output voltage reduces the need for external components and simplifies the design process.

Additional Details

The S-812C36AMC-C2Q-T2 operates within a specified input voltage range, and detailed electrical characteristics can be found in the device's datasheet. The SOT-23-6 package is commonly used and facilitates automated assembly. The regulator uses internal compensation to achieve stability over a wide range of operating conditions and load currents. Its stable output and protection features make it a reliable choice for various voltage regulation needs.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3973 $62.3838
14+ $8.5308 $119.4312
21+ $8.2640 $173.5440
29+ $7.9972 $231.9188
38+ $7.7316 $293.8008
50+ $6.9312 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess