EN
  • EN
  • DE

DF12A(3.0)-14DS-0.5V(81)

Part No DF12A(3.0)-14DS-0.5V(81)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 14POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF12
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 537-0915-6-81, *DF12A(3.0)-14DS-0.5V(81), 537-0915-6 81, H11713CT, H11713DKR, DF12A3014DS05V81, H11713TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868388-DF12A(3.0)-14DS-0.5V(81)
Ultra Librarian 3D Model Ultra Librarian DF12A(3.0)-14DS-0.5V(81) CAD Model

Description

The DF12A(3.0)-14DS-0.5V(81) is a 14-position, single-row, 0.5mm pitch board-to-board connector from Hirose Electric Co Ltd's DF12 series. This connector is designed to facilitate high-density mounting and ensure reliable connections in compact electronic devices.

Applications

  • Mobile phones
  • Digital cameras
  • Portable gaming devices
  • Handheld medical equipment
  • Navigation systems

Features

  • Fine Pitch: 0.5mm pitch supports high-density mounting.
  • Single-Row Design: Ideal for applications with limited board space.
  • Board-to-Board Connection: Enables direct connection between PCBs.
  • SMT Compatibility: Designed for automated surface mount assembly.
  • High-Reliability Contact: Ensures stable and secure electrical connection.
  • Compact Size: Small footprint for miniaturized devices.

Benefits

  • Space Optimization: Enables compact designs due to its fine pitch and single-row configuration.
  • Reliable Performance: Ensures a stable connection, reducing the risk of signal interruption.
  • Cost-Effective Assembly: SMT compatibility allows for automated assembly processes.
  • Durable: Robust construction provides long-term reliability.
  • Versatile: Suitable for various small electronic devices.

Specifications

The DF12A(3.0)-14DS-0.5V(81) connector has a rated current of 0.5A and a rated voltage of 50V AC/DC. The contact resistance is a maximum of 80 mΩ, and the insulation resistance is a minimum of 100 MΩ. The operating temperature range is -30°C to +85°C. Mating height is 3.0mm. The material is a heat-resistant plastic, designed for reflow soldering.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6980 $59.3300
205+ $0.5728 $117.4240
315+ $0.5549 $174.7935
435+ $0.5370 $233.5950
560+ $0.5191 $290.6960
745+ $0.4654 $346.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess