EN
  • EN
  • DE

BM10B(0.8)-10DP-0.4V

Part No BM10B(0.8)-10DP-0.4V
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819489-BM10B(0.8)-10DP-0.4V
Ultra Librarian 3D Model Ultra Librarian BM10B(0.8)-10DP-0.4V CAD Model

Description

The BM10B(0.8)-10DP-0.4V is a 0.4mm pitch board-to-board connector manufactured by Hirose Electric Co. Ltd. This connector is part of the BM10 series, known for its compact size, high reliability, and suitability for high-density mounting in a variety of electronic devices. The connector is designed to provide a secure and stable electrical connection between two printed circuit boards (PCBs), making it an essential component in applications requiring miniaturization and high-speed data transmission.

Applications:

  • Smartphones and Mobile Devices: Used for connecting internal PCBs in mobile phones, tablets, and other portable devices.
  • Digital Cameras: Enables connections between image sensors, processors, and other components in digital cameras.
  • Wearable Electronics: Ideal for connecting components in smartwatches, fitness trackers, and other wearable devices.
  • Medical Devices: Used in medical equipment for connecting PCBs in compact and sensitive applications.
  • Industrial Equipment: Suitable for connecting PCBs in industrial control systems, sensors, and other equipment.

Features:

  • 0.4mm Pitch: Ultra-fine pitch enables high-density mounting and miniaturization.
  • Board-to-Board Connection: Designed for secure and reliable connections between two PCBs.
  • 10 Positions: Provides 10 electrical contacts for signal and power transmission.
  • Double Row Configuration: Enhances connection stability and density.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • High-Speed Transmission: Supports high-speed data transfer for modern electronic applications.

Benefits:

  • Compact Size: Enables miniaturization of electronic devices.
  • High Reliability: Ensures a stable and secure electrical connection.
  • High-Density Mounting: Allows for a greater number of connections in a small space.
  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.
  • Versatile Application: Suitable for a wide range of electronic devices.

Specifications:

The BM10B(0.8)-10DP-0.4V connector has a height of 0.8mm. It is designed to withstand a rated voltage and current. The connector is made of high-quality materials to ensure durability and long-term performance. It is also RoHS compliant, meeting environmental standards for hazardous substances. This connector is a reliable and efficient solution for board-to-board connections in compact electronic devices.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0864 $61.2960
35+ $3.3530 $117.3550
54+ $3.2479 $175.3866
74+ $3.1428 $232.5672
96+ $3.0388 $291.7248
128+ $2.7246 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess