EN
  • EN
  • DE

3560-24P-PG(61)

Part No 3560-24P-PG(61)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN MULTI-PURP PLUG 24P R/A SMD / 24 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Hirose Electric Co Ltd
Series 3500
Package Tape & Reel
Product Status Last Time Buy
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 24
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number 3560
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names *3560-24P-PG(61)DKR-ND,H124670DKR,H124670CT,*3560-24P-PG(61),-3560-24P-PG(61)CT,Q3498573,*3560-24P-PG(61)CT-ND,-3560-24P-PG(61)DKR,-3560-24P-PG(61)-ND,235-0023-6-61,*3560-24P-PG(61)-ND,H124670TR,3560-24P-PG(61)-ND,-3560-24P-PG(61)
Standard Package 300
Win Source Part Number 1006035-3560-24P-PG(61)
Ultra Librarian 3D Model Ultra Librarian 3560-24P-PG(61) CAD Model

Description

The 3500 series from Hirose Electric Co Ltd is a 24 position multi-purpose pluggable connector with a solder termination and gold contact finish.

  • Manufacturer: Hirose Electric Co Ltd
  • Series: 3500
  • Positions: 24
  • Connector Type: Pluggable Connector
  • Termination: Solder
  • Contact Finish: Gold
  • Part Number: 3560-24P-PG(61)
  • Family Name: 3500
  • Operating Temperature: -55°C to 105°C
  • Supply and Demand Status: Last Time Buy
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Package: Tape & Reel
  • Package Quantity: 300
  • Other Part Numbers: H124670DKR, H124670CT, Q3498573, H124670TR, and 3560-24P-PG(61)-ND

You May Also Be Interested in

Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $13.7162
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $4.3014
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $7.4002
TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess