EN
  • EN
  • DE

HX8872-C

Part No HX8872-C
Manufacturer Himax
Catalog HOT - SALES and EOL Components (H - K)
Description High-performance TFT-LCD driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Himax
Package QFP64
Win Source Part Number 087278-HX8872-C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HX8872-C CAD Model

Description

The HX8872-C is a high-performance, low-power CMOS single-chip 8-bit microcontroller with a built-in A/D converter and VFD driver. It is manufactured by Himax Electronics, a leading provider of integrated circuits and display solutions.

The HX8872-C is designed for a wide range of applications, including:

  • VFD displays
  • LCD displays
  • LED displays
  • Industrial automation
  • Consumer electronics
  • Medical devices

The HX8872-C features a number of advanced features, including:

  • A high-performance 8-bit CPU
  • A built-in A/D converter with 12-bit resolution
  • A built-in VFD driver with support for up to 128 segments
  • A variety of communication interfaces, including I2C, SPI, and UART
  • A wide range of operating voltages (2.7V to 5.5V)
  • A low-power consumption mode

The HX8872-C is available in a TQFP-64 package. It is a lead-free and RoHS compliant device.

Applications

The HX8872-C can be used in a wide range of applications, including:

  • VFD displays: The HX8872-C is ideal for driving VFD displays in a variety of applications, such as industrial control panels, consumer electronics devices, and medical equipment.
  • LCD displays: The HX8872-C can also be used to drive LCD displays in a variety of applications, such as mobile phones, PDAs, and other portable devices.
  • LED displays: The HX8872-C can also be used to drive LED displays in a variety of applications, such as traffic lights, advertising signs, and scoreboards.
  • Industrial automation: The HX8872-C can be used in a variety of industrial automation applications, such as motor control, process control, and robotics.
  • Consumer electronics: The HX8872-C can be used in a variety of consumer electronics devices, such as mobile phones, PDAs, digital cameras, and MP3 players.
  • Medical devices: The HX8872-C can also be used in a variety of medical devices, such as patient monitors, diagnostic equipment, and surgical robots.

Features

The HX8872-C features a number of advanced features, including:

  • A high-performance 8-bit CPU: The HX8872-C features a high-performance 8-bit CPU that is capable of running at speeds up to 16MHz.
  • A built-in A/D converter with 12-bit resolution: The HX8872-C features a built-in A/D converter with 12-bit resolution. This allows the HX8872-C to accurately measure analog signals, such as temperature, pressure, and light intensity.
  • A built-in VFD driver with support for up to 128 segments: The HX8872-C features a built-in VFD driver with support for up to 128 segments. This allows the HX8872-C to drive VFD displays directly without the need for an external driver.
  • A variety of communication interfaces: The HX8872-C features a variety of communication interfaces, including I2C, SPI, and UART. This allows the HX8872-C to communicate with a variety of other devices, such as sensors, actuators, and displays.
  • A wide range of operating voltages (2.7V to 5.5V): The HX8872-C can operate at a wide range of voltages, from 2.7V to 5.5V. This makes it ideal for use in a variety of applications, including battery-powered devices.
  • A low-power consumption mode: The HX8872-C features a low-power consumption mode that can be used to extend the battery life of battery-powered devices.

Conclusion

The HX8872-C is a high-performance, low-power CMOS single-chip 8-bit microcontroller with a built-in A/D converter and VFD driver. It is ideal for a wide range of applications, including VFD displays, LCD displays, LED displays, industrial automation, consumer electronics, and medical devices.

You May Also Be Interested in

Omron
Need more? Email Us
Pulse
Lowest to $64.9537
Intersil
Need more? Email Us
M-Tek
Lowest to $0.1576
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $6.5696

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess