EN
  • EN
  • DE

HX8268-C013PD250-C

Part No HX8268-C013PD250-C
Manufacturer Himax
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Himax
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825220-HX8268-C013PD250-C
Ultra Librarian 3D Model Ultra Librarian HX8268-C013PD250-C CAD Model

Description

The HX8268-C013PD250-C is a display driver IC manufactured by Himax Technologies. It is designed for use in TFT-LCD panels, particularly in mobile devices and other handheld electronic products.

Applications:

  • Mobile Phones
  • Smart Watches
  • Portable Gaming Devices
  • Industrial Control Panels
  • Other TFT-LCD Display Applications

Features:

  • High-Resolution Support: Supports high-resolution displays for sharp and clear image quality.
  • Integrated Gamma Correction: Features integrated gamma correction circuits for accurate color reproduction.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Multiple Interface Options: Offers various interface options for flexible integration with different host processors.
  • Built-in Memory: Incorporates built-in memory to store display data and reduce the load on the host processor.

Benefits:

  • Enhanced Display Quality: Provides high-resolution and accurate color reproduction for a better viewing experience.
  • Extended Battery Life: Low power consumption ensures longer battery life in portable applications.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
  • Flexible Integration: Multiple interface options allow for easy integration with various host processors.
  • Improved System Performance: Built-in memory reduces the load on the host processor, improving overall system performance.

The HX8268-C013PD250-C typically includes features such as source and gate drivers, timing controllers, and power management circuits. It supports various display modes and resolutions, making it suitable for a wide range of applications. The specific interface type (e.g., MIPI, SPI, RGB) can vary depending on the specific implementation.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess