EN
  • EN
  • DE

LM1084S-ADJ/TR

Part No LM1084S-ADJ/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069764-LM1084S-ADJ/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1084S-ADJ/TR CAD Model

Description

The LM1084S-ADJ/TR is an adjustable output low dropout (LDO) positive voltage regulator manufactured by HGSEMI. This regulator allows the user to set the output voltage to a desired level using external resistors. It's designed to maintain a stable output voltage even when the input voltage is close to the output voltage, making it suitable for applications where power efficiency and low voltage operation are critical. The LM1084S-ADJ/TR can deliver up to 5A of output current.

Applications

  • Adjustable Power Supplies
  • Post Regulator for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard Power Supplies
  • High Efficiency Linear Regulators

Features

  • Adjustable Output Voltage: 1.25V to 29V (depending on external resistors)
  • Maximum Output Current: 5A
  • Low Dropout Voltage: Typically 1.3V at 5A
  • Short Circuit Protection
  • Thermal Overload Protection
  • Reverse Battery Protection
  • Operating Temperature Range: -40°C to +125°C
  • Available in TO-263 Package

Benefits

  • Adjustable Output Voltage: Allows for flexible voltage setting to suit various application needs.
  • High Current Output: Capable of delivering up to 5A of current, suitable for powering high-demand devices.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference, improving efficiency.
  • Robust Protection: Provides short circuit, thermal overload, and reverse battery protection, enhancing reliability.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details

The LM1084S-ADJ/TR is supplied in a TO-263 package, designed for surface mounting. It features a three-terminal configuration (Vin, Vout, and Adjust). The output voltage is set using two external resistors connected in a voltage divider configuration. The dropout voltage is specified at a current of 5A, ensuring stable performance under heavy load conditions. The regulator's internal protection circuitry safeguards against damage from short circuits and excessive heat. It is commonly used in applications requiring a regulated adjustable voltage power supply with high current capability. The "/TR" suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2473 $50.6965
495+ $0.2029 $100.4355
765+ $0.1966 $150.3990
1,055+ $0.1902 $200.6610
1,360+ $0.1839 $250.1040
1,820+ $0.1649 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess