EN
  • EN
  • DE

HG25Q32M/TR

Part No HG25Q32M/TR
Manufacturer HGSEMI
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062757-HG25Q32M/TR
Categories OEM Parts(F-I)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HG25Q32M/TR CAD Model

Description

The HGSEMI HG25Q32M/TR is a 32M-bit (4MB) serial flash memory device with a standard SPI interface. It offers high performance and low power consumption, making it suitable for a wide range of applications requiring non-volatile storage. The device supports standard, dual, and quad SPI operations, providing flexibility in data access and transfer rates. The /TR suffix typically indicates tape and reel packaging for automated assembly.

Applications

  • Embedded systems: Stores boot code, configuration data, and application code in embedded systems.
  • IoT devices: Used for storing firmware and data in Internet of Things (IoT) devices.
  • Consumer electronics: Stores user data and firmware in digital cameras, MP3 players, and other consumer devices.
  • Networking equipment: Utilized for storing configuration settings and firmware in routers, switches, and modems.
  • Industrial control systems: Provides non-volatile storage for program code and data in industrial control applications.

Features

  • 32M-bit (4MB) capacity: Provides ample storage for various application needs.
  • Standard SPI interface: Allows for easy integration with microcontrollers and other host devices.
  • Dual/Quad SPI support: Enables higher data transfer rates for improved performance.
  • Low power consumption: Extends battery life in portable applications.
  • Wide operating voltage range: Accommodates various system voltage requirements.
  • Small form factor: Allows for compact designs in space-constrained applications.

Benefits

  • Reliable non-volatile storage: Ensures data retention even when power is removed.
  • High performance: Enables fast data access and transfer rates.
  • Low power operation: Reduces energy consumption and extends battery life.
  • Simplified system design: SPI interface simplifies integration with host devices.
  • Flexibility: Supports various SPI modes for compatibility with different systems.

Additional Details

The HG25Q32M/TR operates from a supply voltage of typically 2.7V to 3.6V. It supports SPI modes 0 and 3. The device features a typical page program time of less than 1ms and a sector erase time of around 40ms. It is available in a small outline integrated circuit (SOIC) package for surface mount assembly. This flash memory device is designed for high endurance, supporting a large number of program/erase cycles. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess