EN
  • EN
  • DE

AMS1117M-3.3/TR

Part No AMS1117M-3.3/TR
Manufacturer HGSEMI
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158267-AMS1117M-3.3/TR
Categories Custom Parts
Manufacturer HGSEMI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1117M-3.3/TR CAD Model

Description

The AMS1117M-3.3/TR is a low dropout (LDO) linear regulator manufactured by HGSEMI. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices and systems where a well-regulated voltage supply is crucial.

Applications:

  • Post regulation for switching power supplies.
  • Battery chargers.
  • Microprocessor power supply.
  • Motherboard applications.
  • Voltage regulation in instrumentation and control systems.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • 3.3V Fixed Output: Provides a precisely regulated 3.3V output.
  • Output Current: Typically capable of delivering up to 1A of output current.
  • Over-Temperature Protection: Protects the regulator from thermal overload.
  • Current Limiting: Limits the output current to prevent damage from short circuits or excessive loads.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable 3.3V power source for sensitive electronic components.
  • Protection: Over-temperature and current limiting features enhance the robustness and reliability of the system.
  • Easy Integration: The surface mount package simplifies the assembly process and reduces manufacturing costs.
  • Efficiency: Low dropout voltage improves efficiency compared to traditional linear regulators, especially when the input voltage is only slightly higher than the output voltage.
  • Reduced Noise: LDO regulators are known for producing low output noise, which is beneficial in noise-sensitive applications.

Additional Details:

The AMS1117M-3.3/TR typically operates with an input voltage range slightly above 3.3V, typically up to 15V or 18V depending on the specific manufacturer's specifications. It is available in a variety of surface mount packages, such as SOT-223. It's crucial to consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. The device also offers excellent line and load regulation, ensuring consistent output voltage under varying input voltage and load conditions.

The AMS1117 series comes in adjustable and fixed voltage versions. The AMS1117M-3.3/TR is the 3.3V fixed voltage version. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0686 $50.0780
1,780+ $0.0563 $100.2140
2,755+ $0.0545 $150.1475
3,790+ $0.0528 $200.1120
4,905+ $0.0510 $250.1550
6,565+ $0.0457 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess