EN
  • EN
  • DE
Part No 4535
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description CABLE GRIP 6-8MM PG9 BRASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Cable Grip
Outside Cable Diameter (Min) 0.236" (6.00mm)
Outside Cable Diameter (Max) 0.315" (8.00mm)
Thread Size PG9
Thread Length 0.390" (9.91mm)
Panel Hole Size 0.598" (15.2mm)
Material Brass, Nickel Plated
Color Silver
Ingress Protection IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 100°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1602362-4535
Ultra Librarian 3D Model Ultra Librarian 4535 CAD Model

Description

N

You May Also Be Interested in

Conta-Clip, Inc.
Cable Gland Stainless Steel M25x1.5 Silver
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Brass, Nickel Plated PG13.5 Silver
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 6-8MM PG9 BRASS
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG36 Gray
Need more? Email Us
HARTING
Cable Gland M25
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 2.5-6.35MM PG7
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess