EN
  • EN
  • DE
Part No 1309
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description WP 750 CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Clear
Material Polycarbonate
Hole Diameter 0.760" (19.30mm)
Flange Diameter 0.860" (21.84mm)
Panel Thickness 0.410" (10.41mm)
Standard Package 8,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 853934-1309
Ultra Librarian 3D Model Ultra Librarian 1309 CAD Model

Description

The 853934-1309 is a clear body plug designed for hole sealing and protection.

  • Material: Polycarbonate
  • Flange Diameter: 0.860"
  • Hole Diameter: 0.760"
  • Package: Box
  • Standard Quantity: 8,500 pcs
  • Product Status: Active
  • Manufacturer: Heyco Products Corporation

You May Also Be Interested in

Essentra Components
TAPERED CAP - OD RANGE: 274.1 -
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
Heyco Products Corporation
DPT 1187 BLACK
Lowest to $2.3539
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess