EN
  • EN
  • DE

QLMP-J353#RR1

Part No QLMP-J353#RR1
Manufacturer Hewlett Packard
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135717-QLMP-J353#RR1
Categories Custom Parts
Manufacturer Hewlett Packard
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QLMP-J353#RR1 CAD Model

Description

The QLMP-J353#RR1 is a high-brightness LED lamp manufactured by Hewlett Packard (now Broadcom). This LED is designed for applications requiring high luminous intensity and efficient light output. It is commonly used in various indicator and display applications.

Applications

  • Panel indicators
  • Status indicators
  • Backlighting for displays
  • Automotive lighting
  • Electronic signs

Features

  • High luminous intensity: Provides bright and easily visible light output.
  • Wide viewing angle: Offers consistent brightness over a broad viewing range.
  • Long lifespan: Ensures reliable operation over extended periods.
  • Low power consumption: Efficiently converts electrical energy into light, reducing power consumption.
  • Various color options: Available in different colors to suit various application requirements.

Benefits

  • Improved visibility: Enhances the clarity and readability of indicators and displays.
  • Enhanced design flexibility: Allows for versatile integration into various applications.
  • Reduced maintenance costs: Long lifespan minimizes the need for replacements.
  • Energy savings: Low power consumption reduces operating costs.
  • Versatile application: Suitable for a wide range of indicator and display applications.

Technical Specifications

The QLMP-J353#RR1 typically features a specific color wavelength and luminous intensity. The forward voltage and current requirements are important parameters to consider when designing the driving circuitry. The viewing angle specifies the range over which the LED provides adequate brightness. It is essential to consult the datasheet for the detailed optical and electrical characteristics of the LED.

Furthermore, the LED is often packaged in a standard through-hole or surface-mount package to facilitate easy assembly onto printed circuit boards. Proper heat sinking may be required in high-current applications to maintain the LED's junction temperature within the specified limits and ensure long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NXP / Nexperia
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess