EN
  • EN
  • DE

HFBR1512

Part No HFBR1512
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Description Fiber Optic Emitter, Through Hole Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021479-HFBR1512
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFBR1512 CAD Model

Description

The HFBR-1512 is a versatile fiber optic transmitter from Hewlett Packard, designed for short-distance data transmission applications. It's a key component in systems requiring reliable and secure communication, particularly in environments susceptible to electromagnetic interference. The HFBR-1512 is known for its ease of use and compatibility with standard fiber optic cables and connectors.

Applications:

  • Industrial control systems
  • Medical equipment data transfer
  • Secure data links in government or military applications
  • Automotive communication networks
  • General-purpose fiber optic data transmission

Features:

  • TTL Compatible Input
  • High-Speed Data Transmission up to 5 MBd
  • Low Current Consumption
  • Easy to Use
  • Compatible with standard fiber optic connectors

Benefits:

  • Immunity to Electromagnetic Interference (EMI): Fiber optic transmission is inherently immune to EMI, ensuring data integrity in noisy environments.
  • Secure Data Transmission: Fiber optic cables are difficult to tap, providing a higher level of security compared to copper cables.
  • Long-Distance Transmission: Supports data transmission over longer distances compared to traditional electrical cables without signal degradation.
  • Reliable Performance: Designed for robust performance in demanding industrial and commercial applications.
  • Cost-Effective Solution: Offers a cost-effective solution for short-distance data transmission.

This transmitter typically operates at a wavelength of 820 nm and requires a +5V power supply. It utilizes a standard ST connector for easy connection to fiber optic cables. The HFBR-1512 is often paired with a compatible fiber optic receiver, such as the HFBR-2522, to create a complete data link.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess