EN
  • EN
  • DE

S8091-46R

Part No S8091-46R
Manufacturer Harwin Inc.
Catalog Cable Supports and Fasteners
Description CBL CLIP C-TYPE SILVER SOLDER  /  Cable Clip, C-Type Silver Solder 0.098" L x 0.028" H (2.50mm x 0.70mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Harwin Inc.
Series EZ BoardWare
Package Tape & Reel
Type Clip, C-Type
Type Attributes Elongated, Split
Opening Size 0.098" L x 0.028" H (2.50mm x 0.70mm)
Mounting Type Solder
Material Phosphor Bronze, Tin Plated
Color Silver
Length 0.197" (5.00mm)
Width 0.157" (4.00mm)
Height 0.053" (1.35mm)
Material Thickness 0.008" (0.20mm)
Features Corrosion Resistant
Base Product Number S8091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Other Names 952-1738-1,952-1738-2,S809146R,952-1738-6
Standard Package 3,000
Win Source Part Number 1158054-S8091-46R
Ultra Librarian 3D Model Ultra Librarian S8091-46R CAD Model

Description

The S8091-46R is a clip, C-type cable support and fastener from Harwin Inc.

  • Color: Silver
  • Material Thickness: 0.008" (0.20mm)
  • Opening Size: 0.098" L x 0.028" H (2.50mm x 0.70mm)
  • Panel Thickness: Not Specified
  • Width: 0.157" (4.00mm)
  • Height: 0.053" (1.35mm)
  • Bundle Center to Mounting Center: Not Specified
  • Clip Type: Elongated and Split
  • Panel Hole Size: -
  • Packaging: Tape & Reel
  • Standard Package: 3,000
  • RoHS Compliant: Yes
  • REACH Unaffected: Yes

You May Also Be Interested in

Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.4290
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1930 $50.1800
635+ $0.1584 $100.5840
980+ $0.1534 $150.3320
1,350+ $0.1485 $200.4750
1,745+ $0.1435 $250.4075
2,335+ $0.1287 $300.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess