EN
  • EN
  • DE

LT1019CN8-2.5#PBF

Part No LT1019CN8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 133006-LT1019CN8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019CN8-2.5#PBF CAD Model

Description

The LT1019CN8-2.5#PBF is a high-performance, precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This precision voltage reference is encapsulated in an 8-lead PDIP package, ensuring reliable operation even in challenging environmental conditions.

Key Features

  • Reference Voltage: The device offers a precise 2.5V output, which is crucial for applications requiring a stable reference voltage.
  • Temperature Stability: With excellent temperature stability, the LT1019CN8-2.5#PBF ensures that the voltage reference remains consistent across a wide temperature range, making it suitable for industrial and automotive applications.
  • Low Noise: It exhibits low noise characteristics, which is essential for sensitive electronic circuits, providing a clean and stable reference signal.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to maintain accurate output even with a minimal difference between the input and output voltages.
  • Long-Term Stability: Designed for longevity, the device offers excellent long-term stability, ensuring consistent performance over the life of the product.
  • Package: Encased in a robust 8-lead PDIP package, the LT1019CN8-2.5#PBF is designed for easy integration into a wide array of circuit designs.

Applications

The LT1019CN8-2.5#PBF is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • High-precision Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Test Equipment
  • Battery-Powered Devices
  • Industrial Controls

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1019CN8-2.5#PBF is no exception. It is manufactured to meet high standards, ensuring dependable performance for critical applications. The product is also lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2367 $50.8404
29+ $3.4763 $100.8127
45+ $3.3676 $151.5420
62+ $3.2590 $202.0580
80+ $3.1504 $252.0320
107+ $2.8245 $302.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,319 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess