EN
  • EN
  • DE

M80-4C11205F1-04-325-00-000

Part No M80-4C11205F1-04-325-00-000
Manufacturer Harwin Inc.
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN RCPT 16POS CRIMP 24-28AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 16 (12 + 4 Power)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Screw Lock
Cable Termination Crimp
Wire Type Discrete
Wire Gauge 24-28 AWG
Features Jackscrews
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1634931-M80-4C11205F1-04-325-00-000
Ultra Librarian 3D Model Ultra Librarian M80-4C11205F1-04-325-00-000 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN JUNCT 4POS POKE-IN 18-26AWG
Need more? Email Us
3M
CONN RCPT 50P IDC 26-28AWG GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 3POS IDC 26AWG TIN
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 3POS POKE-IN 18-24AWG
Need more? Email Us
Harwin Inc.
CONN RCPT 4POS SOLDER 12AWG GOLD
Need more? Email Us
3M
CONN RCPT 100POS IDC 30AWG GOLD
Need more? Email Us
3M
CONN RCPT 10POS IDC 30AWG GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 6POS POKE-IN 18-26AWG
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 3POS POKE-IN 18-26AWG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess