The PAL® series from Lattice Semiconductor Corporation offers reliable programmable logic devices, and the PALCE16V8H-5JC/5 is a popular choice in this series. With 8 macrocells and 20 pins, this PAL device provides a compact solution for small-scale designs. It operates at a speed of 5 ns and supports a voltage input range of 4.75V to 5.25V. The PALCE16V8H-5JC/5 is programmable and comes in a surface mount package with 20 pins. It can operate in temperatures ranging from -40°C to 85°C. With its ease of programming and compact size, this PAL device is widely used in various embedded applications.
- Macrocells: 8
- Pins: 20
- Speed: 5 ns
- Voltage Input Range: 4.75V to 5.25V
- Mounting: Surface Mount
- Pins: 20
- Temperature Range: -40°C to 85°C