EN
  • EN
  • DE

G125-MC21205L4-0150L

Part No G125-MC21205L4-0150L
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description 1.25MM M/L 12POS 28AWG 150MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Gecko G125
Package Bag
Product Status Active
Connector Type Plug to Individual Wire Leads
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.049" (1.25mm)
Length 0.492' (150.00mm, 5.91")
Features Latch Lock, Polarizing Key
Color White, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number G125-MC2
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441809-G125-MC21205L4-0150L
Ultra Librarian 3D Model Ultra Librarian G125-MC21205L4-0150L CAD Model

Description

The Harwin Inc. G125-MC21205L4-0150L is a cable assembly from the Gecko G125 series.

  • Series: Gecko G125
  • Connector Type: Plug
  • Termination Type: Wire Leads
  • Number of Positions: 12
  • Features: Latch Lock and Polarizing Key
  • Wire Color: White
  • Shielding: Unshielded
  • Length: 0.492' (150.00mm, 5.91")
  • Cable Termination: Crimp
  • Pitch: 0.049" (1.25mm)
  • Market Status: Active
  • Standard Package: 10 pieces

You May Also Be Interested in

3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess