EN
  • EN
  • DE

G125-FS10605L0R

Part No G125-FS10605L0R
Manufacturer Harwin Inc.
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 6POS 0.049 GOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.049" (1.25mm)
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Insulation Color Green
Insulation Height 0.207" (5.25mm)
Temperature Range - Operating -65°C ~ 150°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Pick and Place, Polarizing Key
Current Rating (Amps) 2A
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627870-G125-FS10605L0R
Ultra Librarian 3D Model Ultra Librarian G125-FS10605L0R CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HDR 4POS 0.2 TIN PCB
Need more? Email Us
Molex, LLC
CONN RCPT 4POS 0.059 TIN SMD R/A
Lowest to $0.2911
TE Connectivity
CONN RCPT 40POS 0.05 GOLD PCB
Need more? Email Us
Preci-Dip
CONN SOCKET 14POS 0.1 GOLD SMD
Need more? Email Us
HARTING
CONN RCPT 6POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN RCPT 20POS 0.1 GOLD PCB R/A
Need more? Email Us
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD PCB
Lowest to $3.3429
TE Connectivity
CONN HDR 3POS 0.25 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT 30POS 0.05 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess