EN
  • EN
  • DE

HT-210UD/UYG

Part No HT-210UD/UYG
Manufacturer Harvatek
Catalog Misc Products
Description Visible LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HARVATEK
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825125-HT-210UD/UYG
Ultra Librarian 3D Model Ultra Librarian HT-210UD/UYG CAD Model

Description

The HT-210UD/UYG is a bi-color LED manufactured by Harvatek. This LED features two different colored light-emitting diodes in a single package, typically red and green, allowing for dual-state indication. It is commonly used as an indicator light to display different modes or statuses of a device.

Applications

  • Status indicators: Used to indicate the status of electronic devices, such as power on/off, charging, or error conditions.
  • Control panels: Employed in control panels of industrial equipment and machinery.
  • Consumer electronics: Found in various consumer electronics devices to provide visual feedback.
  • Automotive electronics: Used in automotive dashboards and instrument panels for indicator lights.

Features

  • Bi-color LED: Features two different colored LEDs in one package.
  • Compact size: Small footprint for space-constrained applications.
  • High brightness: Provides sufficient light output for clear visibility.
  • Long lifespan: Offers a long operational life.

Benefits

  • Versatile indication: Bi-color design allows for multiple status indications.
  • Reduced component count: Integrates two LEDs into a single package, simplifying circuit design.
  • Improved visibility: High brightness ensures clear visibility of indicators.
  • Long-term reliability: Long lifespan reduces maintenance and replacement costs.

Additional Details

The HT-210UD/UYG bi-color LED typically features a common cathode or common anode configuration, allowing for easy control of the two LED elements. Key specifications include forward voltage for each color, forward current, luminous intensity, and viewing angle. It is designed to operate within a specified temperature range and is packaged for easy integration into electronic circuits. The specific colors and brightness characteristics are tailored to provide clear and distinct visual indications.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess