EN
  • EN
  • DE

B3213GBR-05C0002Q3U1930

Part No B3213GBR-05C0002Q3U1930
Manufacturer Harvatek
Catalog LED Indication - Discrete
Description LED RGB FULL COLOR (2.70(L)X1.3 / Red, Green, Blue (RGB) 620nm Red, 532nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2.9V Green, 2.9V Blue 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Harvatek Corporation
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Millicandela Rating 33.5mcd Red, 129mcd Green, 33.5mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 2.10mm x 0.80mm
Voltage - Forward (Vf) (Typ) 1.9V Red, 2.9V Green, 2.9V Blue
Current - Test 5mA Red, 5mA Green, 5mA Blue
Viewing Angle 130°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 620nm Red, 532nm Green, 470nm Blue
Wavelength - Peak 628nm Red, 522nm Green, 466nm Blue
Package / Case 4-SMD, No Lead
Supplier Device Package Chip LED
Dimension 2.70mm L x 1.35mm W
Height (Max) 0.90mm
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Other Names ,3147-B3213GBR-05C0002Q3U1930V1.3CT-ND,3147-B3213GBR-05C0002Q3U1930V1.3CT,3147-B3213GBR-05C0002Q3U1930TR,3147-B3213GBR-05C0002Q3U1930DKR,3147-B3213GBR-05C0002Q3U1930V1.3TR-ND,B3213GBR-05C0002Q3U1930 V1.3,3147-B3213GBR-05C0002Q3U1930V1.3TR,3147-B3213GBR-05C0002Q3U1930CT
Standard Package 3,000
Win Source Part Number 1121443-B3213GBR-05C0002Q3U1930
Ultra Librarian 3D Model Ultra Librarian B3213GBR-05C0002Q3U1930 CAD Model

Description

The B3213GBR-05C0002Q3U1930 is an optoelectronics component in the LED indication - discrete category.

  • Color: Red, Green, and Blue (RGB)
  • Configuration: Common anode
  • Package: Tape and reel
  • Standard Package: 3,000
  • Viewing Angle: 130 degrees
  • Height: 0.90mm
  • Mounting Type: Surface mount, right-angle
  • Package/Case: 4-SMD, no lead
  • Voltage-Forward (Vf): 1.9V (Red), 2.9V (Green), 2.9V (Blue)
  • Current-Test: 5mA (all colors)
  • Wavelength-Dominant: 620nm (Red), 532nm (Green), 470nm (Blue)
  • Wavelength-Peak: 628nm (Red), 522nm (Green), 466nm (Blue)
  • ECCN: EAR99
  • Halogen-Free: Compliant
  • Alternative Parts: Available

You May Also Be Interested in

Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess