EN
  • EN
  • DE

LP5891MRRFR

Part No LP5891MRRFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 48 16 LED MATRIX DRIVER WITH 16- / LED Driver IC 48 Output Linear PWM Dimming 20mA 76-VQFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 48
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel 20mA
Frequency -
Dimming PWM
Applications Backlight
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 76-VFQFN Exposed Pad
Supplier Device Package 76-VQFN (9x9)
Base Product Number LP5891
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354500-LP5891MRRFR
Ultra Librarian 3D Model Ultra Librarian LP5891MRRFR CAD Model

Description

The LP5891MRRFR is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and precise voltage supply. This LDO is perfect for sensitive applications requiring a steady power source with minimal noise and ripple.

Key Features

  • Output Voltage Range: The device offers a wide output voltage range, making it versatile for various applications.
  • High Accuracy: The LP5891MRRFR provides excellent voltage accuracy, ensuring reliable performance for critical components.
  • Low Dropout: Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from over-temperature conditions.
  • Current Limit Protection: The current limit feature prevents damage to the regulator and the load during overcurrent conditions.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.

Applications

The LP5891MRRFR is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensitive analog and RF circuits
  • Microcontroller and microprocessor power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP5891MRRFR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With Texas Instruments' reputation, users can trust the LP5891MRRFR for their most demanding applications.

Product Packaging

This LDO comes in a compact, surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes, reducing production costs and time to market.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9336 $56.8008
7+ $15.5353 $108.7471
10+ $15.0498 $150.4980
14+ $14.5644 $203.9016
18+ $14.0789 $253.4202
24+ $12.6224 $302.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess