EN
  • EN
  • DE

21410000001

Part No 21410000001
Manufacturer HARTING
Catalog Circular Connectors - Accessories
Description CONN COVER M12 BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr HARTING
Series M12
Package Bulk
Product Status Active
Accessory Type Cap (Cover)
For Use With/Related Products M12 Connector with Male Insert
Shell Size - Insert M12
Material Thermoplastic
Features Contains Strap with Ring
Color Black
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 905917-21410000001
Ultra Librarian 3D Model Ultra Librarian 21410000001 CAD Model

Description

The 905917-21410000001 is a M12 Circular Connector Cap from HARTING. It is designed for use with M12 connectors with male inserts.

  • Connector Type: M12
  • Insert Gender: Male
  • Package: Bulk (10 Pieces)
  • Material: Black Thermoplastic
  • Features: Strap with Ring
  • Series: M12
  • Product Status: Active
  • REACH: Unaffected
  • Manufacturer: HARTING

You May Also Be Interested in

Molex, LLC
CONN COVER M12
Need more? Email Us
Harwin Inc.
CONN DUST COVER 14S BLACK
Need more? Email Us
Amphenol Industrial Operations
GT 24 GASKET REAR MOUNT
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol PCD
JAMMS275012 - RECPT, EN
Need more? Email Us
LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Bulgin
CONN ADAPTER HOUSING BLACK
Need more? Email Us
Hirose Electric Co Ltd
CONN DUST COVER 15
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess