Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr HARTING
Series Han® B
Package Bulk
Product Status Active
Connector Type Base - Box Mount
Style Side Entry
Size 16B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M32
Size / Dimension 4.606" L x 2.244" W x 3.181" H (117.00mm x 57.00mm x 80.80mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 19300160
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 905642-19300160232
Ultra Librarian 3D Model Ultra Librarian 19300160232 CAD Model

Description

The 905642-19300160232 is a Han® B Heavy Duty Connector Base from HARTING. It is a side entry base with a size of 16B.

  • Series: Han® B
  • Type: Heavy Duty Connector Base
  • Entry: Side
  • Size: 16B
  • Housing Material: Aluminum Die-Cast
  • Finish: Gray Powder-Coated
  • IP Rating: IP65
  • Thread Size: M32
  • Temperature Range: -40°C to 125°C
  • Package: Bulk
  • Quantity per Package: 1 piece
  • Product Status: Active
  • Mounting: Box Mount
  • Features: Locking Clips on Base Bottom

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ16B M32 / Hood Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 19300160427
TE Connectivity
Lowest to $3.4982
ECAD model for HA-004-F
HARTING
CONN BASE SIDE ENTRY SZ16B M32 / Base - Box Mount Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 19300160232
TE Connectivity
Need more? Email Us
ECAD model for H48B-AD-LB
TE Connectivity
HSB-006-F / Female Insert Gray 6+Ground Position Screw
Need more? Email Us
ECAD model for T2060062201-000
TE Connectivity
Need more? Email Us
ECAD model for H6B-SDR-2M20
TE Connectivity
H32A-TG-M50 / Hood Connector Top Entry M50 H32A IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for T1329320150-000
TE Connectivity
H10B-TSH-PG29
Need more? Email Us
ECAD model for T1230100129-000
TE Connectivity
H3A-MTGVB-PG11
Lowest to $4.4605
ECAD model for T1739030111-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention